Win Source Part Number: 991733-PT3406A
Category: Power Supplies - Board Mount>DC DC Converters
Series: Excalibur™ PT3400 (35W)
Type: Isolated Module
Features: UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 8
Power (Watts): 35 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 1.2V
Efficiency: 82%
Mounting Type: Through Hole, Right Angle
Package / Case: 14-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-19958-NDR,-296-1
Base Product Number: PT3406
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 991733-PT3406A |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |