1.2A SWITCHING REGULATOR, 900kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, MS-012AA, SOIC-8 Product overview: LM5001MAX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 900kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, 900kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5001MAX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200176-LM5001MAX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter, SEPIC
Output Configuration: Positive, Isolation Capable
Output Current: 800mA (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 76V (Switch)
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LM5001
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.1V
Switching Frequency: 50kHz ~ 1.5MHz
Voltage - Input (Minimum): 3.1V
Voltage - Input (Maximum): 75V
"Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 800mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
IC REG MULTI CONFG ADJ 8SOIC
IC REG MULTI CONFG ADJ 8SOIC
IC REG MULTI CONFG ADJ 8SOIC
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive, Isolation Capable Adjustable 3.1V 1 Output 800mA (Switch) 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM5001MAX | 1200176-LM5001MAX | LM5001MAX-ND | LM5001MAX | LM5001MAX | LM5001MAX | LM5001MAX |
| Product Name | 1.2A 900kHz SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5001MAX | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 75 volts | 76 to 3.1 volts | 3.1 to 76 volts | 3.1 volts | 3.1 volts | 3.1 to 76 volts | |
| IOUT | 1 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | |
| VIN | 75 volts | 3.1 to 75 volts | 75 volts | 3.1 to 75 volts |