1.25 Watt Fully Differential Audio Power Amplifier With RF Suppression and Shutdown 8-WSON
Win Source Part Number: 1005609-LM4941SD/NOP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Boomer®, PowerWise®
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.54W x 1 @ 8Ohm
Voltage - Supply: 2.4V ~ 5.5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (3x2.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LM4941SD/NOPBDKR-ND,
Base Product Number: LM4941
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x2.5)
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x2.5)
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x2.5)
1.25 Watt Fully Differential Audio Power Amplifier With RF Suppression and Shutdown 8-WSON Product overview: LM4941SD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4941SD/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 1 Func, PDSO8
Audio Amplifier, 1 Func, PDSO8
Audio Amplifiers 1.25 Watt Fully Differential Audio Power Amplifier With RF Suppression and Shutdown 8-WSON
IC AMP CLASS AB MONO 1.54W 8WSON
IC AMP CLASS AB MONO 1.54W 8WSON
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x2.5)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4941SD/NOPB | 1005609-LM4941SD/NOPB | 296-36647-6-ND | 742-LM4941SD/NOPB | LM4941SD/NOPB | LM4941SD/NOPB | LM4941SD/NOPB | LM4941SD/NOPB | LM4941SD/NOPB | LM4941SD/NOPB |
| Product Name | LM4941 1.25 Watt Fully Differential Audio Power Amplifier With RF Suppression and Shutdown | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | |||||
| Output Power | 1.54 watts | 1.54 watts | 1.54 watts | 1.54 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class A; Class AB | Class AB | Class AB |