Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x3)
2.5 Watt Fully Differential Audio Power Amplifier With Shutdown 8-WSON Product overview: LM4927SD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4927SD/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 1 Func, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 091374-LM4927SD
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (3x3)
Dimension: 8-WFDFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Audio Amplifiers 2.5 Watt Fully Differential Audio Power Amplifier With Shutdown 8-WSON
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x3)
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (3x3)
IC AMP CLASS AB MONO 2.5W 8WSON
IC AMP CLASS AB MONO 2.5W 8WSON
LM4927 2.5 WATT FULLY DIFFERENTI
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 296-36638-2-ND | 742-LM4927SD/NOPB | LM4927SD/NOPB | 091374-LM4927SD | LM4927SD/NOPB | LM4927SD/NOPB | 815-LM4927SD/NOPB | LM4927SD/NOPB | LM4927SD/NOPB |
| Product Name | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4927SD/NOPB | Audio Amplifiers | Audio Amplifiers | IC AMP CLASS AB MONO 2.5W 8WSON | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | ||||
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class AB | Class A; Class AB | Class AB |