The LM4923MM/NOPB is a 1.1 watt fully differential audio power amplifier designed for portable communication devices, housed in an 8-pin VSSOP package with dimensions compatible with tape and reel handling. It operates from 2.4V to 5.5V, delivers 400mW into an 8Ω load at 3.3V and 1.1W at 5V with less than 1% THD+N, and consumes 0.1μA in shutdown mode. The device features internal thermal shutdown, no need for output coupling or bootstrap capacitors, and operates from -40°C to 85°C. It includes pop and click suppression circuitry and supports capacitive loads up to 100pF.
1.1 Watt Fully Differential Audio Power Amplifier With Shutdown Select 8-VSSOP -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1054681-LM4923MM/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
1.1 Watt Fully Differential Audio Power Amplifier With Shutdown Select 8-VSSOP -40 to 85 Product overview: LM4923MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4923MM/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 1.1W 8VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Audio Amplifiers 1.1 Watt Fully Differential Audio Power Amplifier With Shutdown Select 8-VSSOP -40 to 85
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4923MM/NOPB | LM4923MM/NOPBTR-ND | 1054681-LM4923MM/NOPB | 742-LM4923MM/NOPB | LM4923MM/NOPB | LM4923MM/NOPB | LM4923MM/NOPB |
| Product Name | LM4923 1.1 Watt Fully Differential Audio Power Amplifier With Shutdown Select | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4923MM/NOPB | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||
| Output Power | 1.1 watts | 1.1 watts | 1.1 watts |