Low Voltage Audio Power Amplifier 8-PDIP 0 to 70
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 019197-LM386N-4/NOPB
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Audio, Portable Devices, Consumer Electronics, Power Management, Industrial
Audio Amplifier IC, 1W, 46dB Gain, 5-18V, 8R Load, 300kHz BW Product overview: LM386N-4/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 18V, 300kHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, 18V, 300kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386N-4/NOPB can be used for catalog matching and distributor lookup.
Texas Instruments LM386N-4/NOPB
Texas Instruments LM386N-4/NOPB
Texas Instruments LM386N-4/NOPB
AUDIO POWER AMPLIFIER, CLASS AB, 1W, DIP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Audio Amplifiers LOW VLTG AUDIO PWR AMP
IC AMP CLASS AB MONO 1W 8DIP
IC AMP CLASS AB MONO 1W 8DIP
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
IC AMP CLASS AB MONO 1W 8DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LM386N-4/NOPB | 296-43960-5-ND | 019197-LM386N-4/NOPB | 742-LM386N-4/NOPB | 5342911P | 1005936 | 26AJ7298 | LM386N-4/NOPB | LM386N-4/NOPB | LM386N-4/NOPB | LM386N-4/NOPB | LM386N-4/NOPB |
| Product Name | LM386 Low Voltage Audio Power Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM386N-4/NOPB | 1W 18V 300kHz Audio Amplifier | Audio Amplifier ICs | Audio Amplifier ICs | Audio Power Amplifier, Class Ab, 1W, Dip; Msl Texas Instruments | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 20 to 94 volts | 5 to 18 volts | 5 to 18 volts | 12 volts | 9 to 15 volts | 18 to 5 volts | 5 to 18 volts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | PDIP,SOIC,VSSOP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | Rail/Tube | DIP; MDIP | DIP; Mdip | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | |||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | ||||||||
| Operation Class | Class AB | Class A; Class AB | Class AB |