Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Audio - LM4911LDX LM4911LDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071478-LM4911LDX Packaging: Reel - TR Type: Class AB Features: Mute, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 145mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WSON (3x3) Dimension: 10-WFDFN Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071478-LM4911LDX Packaging: Reel - TR Type: Class AB Features: Mute, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 145mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WSON (3x3) Dimension: 10-WFDFN Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4911LDX - 071478-LM4911LDX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4911LDX
071478-LM4911LDX
Linear - Linear - Amplifiers - Audio - LM4911LDX 071478-LM4911LDX
Manufacturer: Texas Instruments Win Source Part Number: 071478-LM4911LDX Packaging: Reel - TR Type: Class AB Features: Mute, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 145mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-WSON (3x3) Dimension: 10-WFDFN Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071478-LM4911LDX
Packaging: Reel - TR
Type: Class AB
Features: Mute, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 145mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Dimension: 10-WFDFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - LM4911LDX-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4911LDX-ND
Audio Amplifiers LM4911LDX-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-WSON (3x3)

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-WSON (3x3)

Buy Now Datasheet
Singapore, Singapore
Dual 0.145W Audio Amplifier
742-LM4911LDX
Dual 0.145W Audio Amplifier 742-LM4911LDX
0.145W, 2 CHANNEL, AUDIO AMPLIFIER, DSO10, LLP-10 Product overview: LM4911LDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.145W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.145W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4911LDX can be used for catalog matching and distributor lookup.

0.145W, 2 CHANNEL, AUDIO AMPLIFIER, DSO10, LLP-10 Product overview: LM4911LDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.145W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.145W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4911LDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4911LDX
Integrated Circuits (ICs) - Linear - Amplifiers LM4911LDX
IC AMP CLSS AB STER 145MW 10WSON

IC AMP CLSS AB STER 145MW 10WSON

Supplier's Site
Audio Amplifiers - LM4911LDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4911LDX
Audio Amplifiers LM4911LDX
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-WSON (3x3)

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-WSON (3x3)

Buy Now
Linear - Amplifiers - Audio - LM4911LDX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4911LDX
Linear - Amplifiers - Audio LM4911LDX
IC AMP CLSS AB STER 145MW 10WSON

IC AMP CLSS AB STER 145MW 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 071478-LM4911LDX LM4911LDX-ND 742-LM4911LDX LM4911LDX LM4911LDX LM4911LDX
Product Name Linear - Linear - Amplifiers - Audio - LM4911LDX Audio Amplifiers Dual 0.145W Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts 2 to 5.5 volts
Output Power 0.1450 watts 0.1450 watts 0.1450 watts 0.1450 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class A; Class AB Class AB Class AB
Package Type 10-WSON (3x3) 10-WFDFN Exposed Pad Tape and Reel 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1898738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details