AUDIO AMPLIFIER Product overview: LM48901SQ/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48901SQ/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779255-LM48901SQ/NOP
Series: Boomer, PowerWise
Packaging: Reel package
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Max Output Power x Channels @ Load: 2.8W x 4 @ 4 Ohm
Family Name: LM48901
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-WQFN (5x5)
Alternative Parts (Cross-Reference): LM48901RL/NOPB; LM48901RLX; LM48901RL; LM48901RLX/NOPB;
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
3.2W, 4 Channel(s), 1 Func, PQCC32
Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)
Audio Amplifiers Quad Class D Spatial Array
AUDIO AMPLIFIER
Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)
Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)
IC AMP CLASS D QUAD 2.8W 32WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM48901SQ/NOPB | 779255-LM48901SQ/NOPB | LM48901SQ/NOPB | LM48901SQ/NOPBTR-ND | LM48901SQ/NOPB | LM48901SQ/NOPB | LM48901SQ/NOPB | LM48901SQ/NOPB |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM48901SQ/NOPB | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Bulk | LCC32 | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||||
| Output Power | 2.8 watts | 2.8 watts | 2.8 watts | 2.8 watts |