1 Watt Audio Power Amplifier 8-SOIC -40 to 85
IC AMP CLASS AB MONO 1W 8SOIC
Audio Amplifiers 1 Watt Audio Pwr Amp
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 1W 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1054641-LM4889MA/NOP
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB MONO 1W 8SOIC
IC AMP CLASS AB MONO 1W 8SOIC
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Application = Speaker
Maximum Power = 1 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Power Supply Type = Single
Package Type = SOIC
Pin Count = 8
Input Signal Type = Single Ended
Delivery on production packaging - Tube. This product is non-returnable.
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Application = Speaker
Maximum Power = 1 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Power Supply Type = Single
Package Type = SOIC
Pin Count = 8
Input Signal Type = Single Ended
AUDIO POWER AMPLIFIER, CLASS AB, 1W, SOIC8; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:1W; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes
AUDIO POWER AMPLIFIER, CLASS AB, 1W, SOI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | Win Source Electronics | LIXINC Electronics Co., Limited | Utmel Electronic Limited | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | LM4889MA/NOPB | LM4889MA/NOPB | LM4889MA/NOPB | LM4889MA/NOPB | 296-43508-5-ND | LM4889MA/NOPB | 1054641-LM4889MA/NOPB | LM4889MA/NOPB | 815-LM4889MA/NOPB | 6394648P | 41K5837 | 28AH3493 |
Product Name | LM4889 1 Watt Audio Power Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Linear - Linear - Amplifiers - Audio - LM4889MA/NOPB | Integrated Circuits | IC AMP CLASS AB MONO 1W 8SOIC | Audio Power Amplifier, Class Ab, 1W, Soic8; Amplifier Class Texas Instruments | Audio Power Amplifier, Class Ab, 1W, Soi; Msl Texas Instruments | |
RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 3 to 5 volts | 2.2 to 5.5 volts | ||||
Output Power | 1.2 watts | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | |||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
Package Type | SOIC,VSSOP | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; SOIC |