Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers LM48861TMBD

Description
Win Source Part Number: 1382499-LM48861TMBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 pcs Output Type: Headphones, 2-Channel (Stereo) Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: LM48861 Max Output Power x Channels @ Load: 24mW x 2 @ 16Ohm Board Type: Fully Populated Voltage - Supply: 1.2V ~ 2.8V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM48861 Product Status: Obsolete RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382499-LM48861TMBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 pcs Output Type: Headphones, 2-Channel (Stereo) Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: LM48861 Max Output Power x Channels @ Load: 24mW x 2 @ 16Ohm Board Type: Fully Populated Voltage - Supply: 1.2V ~ 2.8V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM48861 Product Status: Obsolete RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1382499-LM48861TMBD - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1382499-LM48861TMBD
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1382499-LM48861TMBD
Win Source Part Number: 1382499-LM48861TMBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 pcs Output Type: Headphones, 2-Channel (Stereo) Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: LM48861 Max Output Power x Channels @ Load: 24mW x 2 @ 16Ohm Board Type: Fully Populated Voltage - Supply: 1.2V ~ 2.8V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM48861 Product Status: Obsolete RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382499-LM48861TMBD
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Series: Boomer®
Package: Box
Standard Package: 1 pcs
Output Type: Headphones, 2-Channel (Stereo)
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: LM48861
Max Output Power x Channels @ Load: 24mW x 2 @ 16Ohm
Board Type: Fully Populated
Voltage - Supply: 1.2V ~ 2.8V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: LM48861
Product Status: Obsolete
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1382499-LM48861TMBD
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651116 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10211285-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - CY4606-ND - DigiKey
Specs
Category Developement Board
Supported System USB 2.0 Hub
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details