Ground-Referenced, Ultra Low Noise, Stereo Headphone Amplifier 12-DSBGA -40 to 85
Audio Amplifier, 0.032W, 2 Channel(s), 1 Func, PBGA12
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1054638-LM48861TM/NO
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 24mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA
Dimension: 12-WFBGA, DSBGA
Supply Voltage - Operating: 1.2 V to 2.8 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Ground-Referenced, Ultra Low Noise, Stereo Headphone Amplifier 12-DSBGA -40 to 85 Product overview: LM48861TM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48861TM/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STER 24MW 12USMD
Audio Amplifiers Ground-Referenced, Ultra Low Noise, Stereo Headphone Amplifier 12-DSBGA -40 to 85
IC AMP CLASS AB STER 24MW 12USMD
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM48861TM/NOPB | LM48861TM/NOPB | 296-LM48861TM/NOPBTR-ND | 1054638-LM48861TM/NOPB | 742-LM48861TM/NOPB | LM48861TM/NOPB | LM48861TM/NOPB | LM48861TM/NOPB | LM48861TM/NOPB |
| Product Name | LM48861 Ground-Referenced, Ultra Low Noise, Stereo Headphone Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM48861TM/NOPB | Low-Power Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Standards | RoHS | ||||||||
| Package Type | DSBGA12 | 12-WFBGA, DSBGA | 12-DSBGA | Tape and Reel | 12-WFBGA, DSBGA | 12-WFBGA, DSBGA | |||
| Life Cycle Stage | Active | Active | |||||||
| Features | Thermal Shutdown Protection |