Texas Instruments 1.5W SOIC Audio Amplifier LM4876MX

Description
1.5W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOIC-8 Product overview: LM4876MX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4876MX can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.5W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOIC-8 Product overview: LM4876MX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4876MX can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4876MX is a single-channel audio power amplifier designed to operate with a 5V supply, capable of delivering up to 1.1W of continuous average power into an 8,Ѷ load with a total harmonic distortion plus noise (THD+N) of 0.5%. This amplifier is part of the Boomer series, which is known for providing high-quality output power with minimal external components required. Notably, the LM4876MX does not need output coupling capacitors, bootstrap capacitors, or snubber networks, making it suitable for low-power portable applications. The device features an externally controlled micro-power shutdown mode, which helps conserve energy when the amplifier is not in use. Additionally, it includes internal thermal shutdown protection to prevent overheating. The LM4876MX is available in compact MSOP and SO surface mount packages, enhancing PCB space efficiency. It is designed for various applications, including mobile phones, portable computers, and low-voltage audio systems. The supply voltage range for the LM4876MX is from 2.0V to 5.5V, making it versatile for different power supply configurations.

Datasheet Summary
Powered by GS/AI

The LM4876MX is a single-channel audio power amplifier designed to operate with a 5V supply, capable of delivering up to 1.1W of continuous average power into an 8,Ѷ load with a total harmonic distortion plus noise (THD+N) of 0.5%. This amplifier is part of the Boomer series, which is known for providing high-quality output power with minimal external components required. Notably, the LM4876MX does not need output coupling capacitors, bootstrap capacitors, or snubber networks, making it suitable for low-power portable applications. The device features an externally controlled micro-power shutdown mode, which helps conserve energy when the amplifier is not in use. Additionally, it includes internal thermal shutdown protection to prevent overheating. The LM4876MX is available in compact MSOP and SO surface mount packages, enhancing PCB space efficiency. It is designed for various applications, including mobile phones, portable computers, and low-voltage audio systems. The supply voltage range for the LM4876MX is from 2.0V to 5.5V, making it versatile for different power supply configurations.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5W SOIC Audio Amplifier
742-LM4876MX
1.5W SOIC Audio Amplifier 742-LM4876MX
1.5W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOIC-8 Product overview: LM4876MX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4876MX can be used for catalog matching and distributor lookup.

1.5W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOIC-8 Product overview: LM4876MX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4876MX can be used for catalog matching and distributor lookup.

Supplier's Site
 - LM4876MX - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 1.5W, 1 Channel(s), 1 Func, PDSO8

Audio Amplifier, 1.5W, 1 Channel(s), 1 Func, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4876MX - 092506-LM4876MX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4876MX
092506-LM4876MX
Linear - Linear - Amplifiers - Audio - LM4876MX 092506-LM4876MX
Manufacturer: Texas Instruments Win Source Part Number: 092506-LM4876MX Packaging: Reel - TR Type: Class AB Features: Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.5W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092506-LM4876MX
Packaging: Reel - TR
Type: Class AB
Features: Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.5W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - LM4876MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4876MX
Audio Amplifiers LM4876MX
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4876MX LM4876MX 092506-LM4876MX LM4876MX
Product Name 1.5W SOIC Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4876MX Audio Amplifiers
Supply Voltage (VS) 5 volts 2 to 5.5 volts 2 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOP; SOP8 SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data