20-W Audio Power Amplifier 5-TO-220
25W Audio Amp IC, TO-220, 8-30V Dual Supply, 5.5MHz BW Product overview: LM1875T/LB03 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25W, 30V, 5.5MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 25W, 30V, 5.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1875T/LB03 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB TO-220-5
Audio Amplifiers 20-W Audio Power Amplifier 5-TO-220 0 to 70
IC AMP CLASS AB MONO 25W TO220-5
Amplifier IC 1-Channel (Mono) Class AB TO-220-5
IC AMP CLASS AB MONO 25W TO220-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM1875T/LB03 | 742-LM1875T/LB03 | 296-43523-5-ND | LM1875T/LB03 | LM1875T/LB03 | LM1875T/LB03 | LM1875T/LB03 |
| Product Name | LM1875 20-W Audio Power Amplifier | Dual 25W 30V 5.5MHz Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 16 to 60 volts | 28 volts | 16 to 60 volts | 16 to 30 volts | 30 to 16 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TO-220 | Rail/Tube | TO-220; TO-220-5 Formed Leads | TO-220; TO-220-5 Formed Leads | TO-220; TO-220-5 Formed Leads | ||
| Bandwidth | 5.5 MHz | ||||||
| Features | Thermal Shutdown Protection |