Texas Instruments Linear - Linear - Amplifiers - Audio - LM4873IBL LM4873IBL

Description
Manufacturer: Texas Instruments Win Source Part Number: 779249-LM4873IBL Series: Boomer Packaging: Reel package Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Depop, Input Multiplexer, Shutdown, Thermal Protection Package: 20-VFBGA Mounting: SMD Output Type: 2-Channel (Stereo) with Stereo Headphones Operating Supply Voltage: 2 V ~ 5.5 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm; 440mW x 2 @ 8 Ohm Family Name: LM4873 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-uSMD Alternative Parts (Cross-Reference): TDA8552T; BH7884EFV; TDA8552T/N1,118; BH7881EFV-E2; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779249-LM4873IBL Series: Boomer Packaging: Reel package Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Depop, Input Multiplexer, Shutdown, Thermal Protection Package: 20-VFBGA Mounting: SMD Output Type: 2-Channel (Stereo) with Stereo Headphones Operating Supply Voltage: 2 V ~ 5.5 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm; 440mW x 2 @ 8 Ohm Family Name: LM4873 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-uSMD Alternative Parts (Cross-Reference): TDA8552T; BH7884EFV; TDA8552T/N1,118; BH7881EFV-E2; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4873IBL - 779249-LM4873IBL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4873IBL
779249-LM4873IBL
Linear - Linear - Amplifiers - Audio - LM4873IBL 779249-LM4873IBL
Manufacturer: Texas Instruments Win Source Part Number: 779249-LM4873IBL Series: Boomer Packaging: Reel package Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Depop, Input Multiplexer, Shutdown, Thermal Protection Package: 20-VFBGA Mounting: SMD Output Type: 2-Channel (Stereo) with Stereo Headphones Operating Supply Voltage: 2 V ~ 5.5 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm; 440mW x 2 @ 8 Ohm Family Name: LM4873 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-uSMD Alternative Parts (Cross-Reference): TDA8552T; BH7884EFV; TDA8552T/N1,118; BH7881EFV-E2; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779249-LM4873IBL
Series: Boomer
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Input Multiplexer, Shutdown, Thermal Protection
Package: 20-VFBGA
Mounting: SMD
Output Type: 2-Channel (Stereo) with Stereo Headphones
Operating Supply Voltage: 2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm; 440mW x 2 @ 8 Ohm
Family Name: LM4873
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-uSMD
Alternative Parts (Cross-Reference): TDA8552T; BH7884EFV; TDA8552T/N1,118; BH7881EFV-E2;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - LM4873IBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4873IBL
Audio Amplifiers LM4873IBL
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-DSBGA

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-DSBGA

Buy Now
Linear - Amplifiers - Audio - LM4873IBL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4873IBL
Linear - Amplifiers - Audio LM4873IBL
IC AMP CLASS AB STEREO 3W 20USMD

IC AMP CLASS AB STEREO 3W 20USMD

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4873IBL
Integrated Circuits (ICs) - Linear - Amplifiers LM4873IBL
IC AMP CLASS AB STEREO 3W 20USMD

IC AMP CLASS AB STEREO 3W 20USMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 779249-LM4873IBL LM4873IBL LM4873IBL LM4873IBL
Product Name Linear - Linear - Amplifiers - Audio - LM4873IBL Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts
Output Power 3 watts 3 watts 3 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data