Low Voltage Audio Power Amplifier 8-PDIP 0 to 70
Texas Instruments LM386N-1/NOPB
Texas Instruments LM386N-1/NOPB
Low Power Audio Amp, 325mW, 46dB Gain, 8R Load, 4-12V, 8-PDIP Product overview: LM386N-1/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 325mW, 12V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power, 325mW, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386N-1/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019198-LM386N-1/NOPB
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 325mW x 1 @ 8 Ohm
Family Name: LM386
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4 V to 12 V
Alternative Parts (Cross-Reference): SL386N; LM386L-P08-T; LM386G-P08-T; LM386L-P08-R;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
AUDIO POWER AMPLIFIER, CLASS AB, 325mW DIP-8; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:325mW; Supply Voltage Range:4V to 12V; Amplifier Case Style:DIP; No. of Pins:8Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes
AUDIO AMPLIFIER, CLASS AB, DIP-8; Output Power:250mW; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:4V to 12V; Amplifier Case Style:DIP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:0°C; RoHS Compliant: Yes
Audio Amplifiers LOW VLTG AUDIO PWR AMP
IC AMP CLASS AB MONO 325MW 8DIP
IC AMP CLASS AB MONO 325MW 8DIP
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
IC AMP CLASS AB MONO 325MW 8DIP
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM386N-1/NOPB | 2264809 | 742-LM386N-1/NOPB | 019198-LM386N-1/NOPB | 296-44414-5-ND | 41K5102 | 28AH3391 | LM386N-1/NOPB | LM386N-1/NOPB | LM386N-1/NOPB | LM386N-1/NOPB | LM386N-1/NOPB |
| Product Name | LM386 Low Voltage Audio Power Amplifier | Audio Amplifier ICs | Low-Power 325mW 12V Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM386N-1/NOPB | Audio Amplifiers | Audio Power Amplifier, Class Ab, 325Mw Dip-8; Amplifier Class Texas Instruments | Audio Amplifier, Class Ab, Dip-8; Output Power Texas Instruments | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 20 to 94 volts | 4 to 12 volts | 4 to 12 volts | 4 to 12 volts | 4 to 12 volts | 4 to 12 volts | 12 to 4 volts | 4 to 12 volts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | PDIP,SOIC,VSSOP | DIP; PDIP; PDIP | Rail/Tube | DIP; PDIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | 8-DIP (0.300, 7.62mm) | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | ||||
| Standards | RoHS | |||||||||||
| Operating Range | Speaker |