1.5W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, MSOP-8 Product overview: LM4871MM from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4871MM can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
AUDIO AMPLIFIER, 1.5W, 1 CHANNEL
AUDIO AMPLIFIER, 1.5W, 1 CHANNEL
IC AMP CLASS AB MONO 3W 8VSSOP
IC AMP CLASS AB MONO 3W 8VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-LM4871MM | LM4871MMTR-ND | LM4871MM | LM4871MM | LM4871MM | LM4871MM |
| Product Name | 1.5W MSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio |
| Bandwidth | 4 MHz | |||||
| Supply Voltage (VS) | 5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Features | Thermal Shutdown Protection |