Manufacturer: Texas Instruments
Win Source Part Number: 779247-LM4867MTEX/NO
Series: Boomer
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Input Multiplexer, Shutdown, Thermal Protection
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo) with Stereo Headphones
Operating Supply Voltage: 2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm; 208mW x 2 @ 16 Ohm
Family Name: LM4867
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-HTSSOP
Alternative Parts (Cross-Reference): TDA8552T; BH7884EFV; TDA8552T/N1,118; BH7881EFV-E2;
Introduction Date: February 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
AUDIO AMPLIFIER Product overview: LM4867MTEX/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4867MTEX/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 3W, 2 Channel(s), 1 Func, PDSO20
IC AMP CLASS AB STER 3W 20HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-HTSSOP
AUDIO AMPLIFIER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 779247-LM4867MTEX/NOPB | 742-LM4867MTEX/NOPB | LM4867MTEX/NOPB | LM4867MTEX/NOPB | LM4867MTEX/NOPB | LM4867MTEX/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4867MTEX/NOPB | Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | |||
| Output Power | 3 watts | 3 watts | 3 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB |