Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB
AUDIO AMPLIFIER Product overview: LM4863N from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4863N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 092781-LM4863N
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 3.2W x 2 @ 3 Ohm; 440mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
LM4863 - Boomer Audio Power Series Dual 2.2W Audio Amplifier Plus Stereo Headphone Function
IC AMP CLASS AB STER 3.2W 16DIP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB
AUDIO AMPLIFIER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4863N-ND | 742-LM4863N | 092781-LM4863N | LM4863N | LM4863N | LM4863N | LM4863N |
| Product Name | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4863N | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | |||
| Output Power | 3.2 watts | 3.2 watts | 3.2 watts | 3.2 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |