The LM4854MT is a monaural audio amplifier from Quarktwin Technology Ltd. designed for both bridge-tied load (BTL) and single-ended (SE) stereo headphone applications. It operates on a single 5V supply, providing a typical output power of 1.1W into an 8,Ѷ load and 1.7W into a 4,Ѷ load in BTL mode, while delivering 85mW to 32,Ѷ loads in SE mode. The amplifier features a circuit topology that suppresses output transients, eliminating the need for output coupling capacitors, which reduces component count and board space. It includes three inputs for stereo and mono signals, making it versatile for various applications. The LM4854MT is suitable for portable devices such as PDAs, cellular phones, and notebook computers, and it requires minimal external components. Additional features include a micropower shutdown mode, low power standby mode, and thermal shutdown protection. The device is available in a compact 14-lead TSSOP package.
AUDIO AMPLIFIER, 2 CHANNEL(S) Product overview: LM4854MT from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4854MT can be used for catalog matching and distributor lookup.
LM4854 - Boomer Audio Power Series 1.9W Monaural, 85mW Stereo Headphone Audio Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 827844-LM4854MT
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
AUDIO AMPLIFIER, 2 CHANNEL(S)
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-LM4854MT | LM4854MT | 827844-LM4854MT | LM4854MT | LM4854MT |
| Product Name | Dual Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4854MT | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Bulk | SSOP; SOP; TSSOP; TSSOP | 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Rochester Active | Active | |||
| Supply Voltage (VS) | 5.5 to 2.4 volts | 2.4 to 5.5 volts |