Audio Amplifier, 1.5W, 3 Channel(s), 1 Func
AUDIO AMPLIFIER Product overview: LM4852LQ/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4852LQ/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 299133-LM4852LQ
Packaging: Reel - TR
Type: Class AB
Features: Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohm; 60mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x5)
Dimension: 24-WFQFN Exposed Pad
Supply Voltage - Operating: 2.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
AUDIO AMPLIFIER
IC AMP CLASS AB MONO 1.5W 24WQFN
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 24-WQFN (4x5)
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 24-WQFN (4x5)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4852LQ/NOPB | 742-LM4852LQ/NOPB | 299133-LM4852LQ | LM4852LQ/NOPB | LM4852LQ/NOPB | LM4852LQ/NOPB |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4852LQ/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards | RoHS | |||||
| Package Type | LCC24 | Bulk | 24-WQFN (4x5) | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | |
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS |