Texas Instruments High-Performance Analog Audio Amplifier Evaluation Boards LM48511SQBD

Description
LM48511 Boomer® 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet
Description
LM48511 Boomer® 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier Evaluation Boards - LM48511SQBD-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
LM48511SQBD-ND
Audio Amplifier Evaluation Boards LM48511SQBD-ND
LM48511 Boomer® 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board

LM48511 Boomer® 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1382498-LM48511SQBD - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1382498-LM48511SQBD
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1382498-LM48511SQBD
Win Source Part Number: 1382498-LM48511SQBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 pcs Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: LM48511 Max Output Power x Channels @ Load: 6.7W x 1 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM48511 Product Status: Obsolete RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382498-LM48511SQBD
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Series: Boomer®
Package: Box
Standard Package: 1 pcs
Output Type: 1-Channel (Mono)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: LM48511
Max Output Power x Channels @ Load: 6.7W x 1 @ 4Ohm
Board Type: Fully Populated
Voltage - Supply: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: LM48511
Product Status: Obsolete
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
LM48511SQBD
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards LM48511SQBD
BOARD EVAL BOOST C LM48511

BOARD EVAL BOOST C LM48511

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LM48511SQBD-ND 1382498-LM48511SQBD LM48511SQBD
Product Name Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB,PHA-22+,DL1020,50 OHM - TB-561-22+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS - Basic Starter Kit - AS-STARTKIT-BASICGNSS-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 1897500 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details