Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers LM4809LQBD

Description
Win Source Part Number: 1382497-LM4809LQBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 pcs Output Type: Headphones, 2-Channel (Stereo) Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: LM4809 Max Output Power x Channels @ Load: 105mW x 2 @ 16Ohm Board Type: Fully Populated Voltage - Supply: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM4809 Product Status: Obsolete RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382497-LM4809LQBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 pcs Output Type: Headphones, 2-Channel (Stereo) Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: LM4809 Max Output Power x Channels @ Load: 105mW x 2 @ 16Ohm Board Type: Fully Populated Voltage - Supply: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM4809 Product Status: Obsolete RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1382497-LM4809LQBD - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1382497-LM4809LQBD
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1382497-LM4809LQBD
Win Source Part Number: 1382497-LM4809LQBD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Series: Boomer® Package: Box Standard Package: 1 pcs Output Type: Headphones, 2-Channel (Stereo) Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: LM4809 Max Output Power x Channels @ Load: 105mW x 2 @ 16Ohm Board Type: Fully Populated Voltage - Supply: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM4809 Product Status: Obsolete RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382497-LM4809LQBD
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Series: Boomer®
Package: Box
Standard Package: 1 pcs
Output Type: Headphones, 2-Channel (Stereo)
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: LM4809
Max Output Power x Channels @ Load: 105mW x 2 @ 16Ohm
Board Type: Fully Populated
Voltage - Supply: 2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: LM4809
Product Status: Obsolete
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
LM4809LQBD
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards LM4809LQBD
BOARD EVALUATION LM4809LQ

BOARD EVALUATION LM4809LQ

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1382497-LM4809LQBD LM4809LQBD
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - MDEV-GNSS-TM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
simpleGNSS - Basic Starter Kit - AS-STARTKIT-BASICGNSS-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 1845115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Wireless
Ports Wireless
View Details