IC,AUDIO AMPLIFIER,SINGLE,BIP
Amplifier IC 1-Channel (Mono) Class AB TO-220-9
Manufacturer: Texas Instruments
Win Source Part Number: 779229-LM4701T/NOPB
Series: Overture
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Depop, Mute, Short-Circuit and Thermal Protection
Package: TO-220-9 Formed Leads
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 20 V ~ 64 V, ±10 V ~ 32 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 30W x 1 @ 8 Ohm
Family Name: LM4701
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-9
Alternative Parts (Cross-Reference): TDA2051V; TDA2051H; LM4701TAULF; LM4701T;
Introduction Date: March 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB TO-220-9
IC AMP CLASS AB MONO 30W TO220-9
IC AMP CLASS AB MONO 30W TO220-9
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-LM4701T/NOPB | LM4701T/NOPB-ND | 779229-LM4701T/NOPB | LM4701T/NOPB | LM4701T/NOPB | LM4701T/NOPB |
| Product Name | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4701T/NOPB | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Bandwidth | 7.5 MHz | |||||
| Supply Voltage (VS) | 20 to 64 volts | 20 to 64 volts | 20 to 64 volts | 20 to 32 volts | 32 to 20 volts | |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Package Type | Rail/Tube | TO-220; TO-220-9 Formed Leads | TO-220; TO-220-9 Formed Leads | TO-220; TO-220-9 Formed Leads |