Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070130-LM431CIMX/NO
Packaging: Tape & Reel
Mounting: SMD (SMT)
Temperature Coefficient: 50 ppm/°C
Reference Type: Adjustable
Number of Pins: 8
Output Voltage: 37 V
Categories: OEM Parts(J-L)
Case / Package: SOIC N
Max Input Voltage: 37 V
Alternative Parts (Cross-Reference): LM431CIMX/NOPBLM431C
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 100 mA
Max Output Voltage: 37 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070130-LM431CIMX/NOPB |
| Product Name | OEM Parts - OEM Parts (J - L) - LM431CIMX/NOPB |