Manufacturer: Texas Instruments
Win Source Part Number: 779213-LM4250C MDA
Operating Temperature Range: -40°C ~ 85°C
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 75nA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
GBP - Gain Bandwidth Product: 250kHz
Dual Supply Voltage (±): ±1 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT DIESALE Product overview: LM4250C MDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM4250C MDA can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT DIESALE
General Purpose Amplifier 1 Circuit Diesale
IC OPAMP GP 1 CIRCUIT DIESALE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 779213-LM4250C MDA | 687-LM4250C MDA | LM4250C MDA | LM4250C MDA | LM4250C MDA |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM4250C MDA | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | ||
| VOS | 6 millivolts | 6 millivolts | |||
| IBIAS | 0.0750 µA | 0.0750 µA | |||
| GBW | 0.2500 MHz | 0.2500 MHz | |||
| Bandwidth | 0.2500 MHz | 0.2500 MHz |