Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4128DMF-2.0 LM4128DMF-2.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199763-LM4128DMF-2. 0 Packaging: Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 190μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LM4128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.048V Parts Input Voltage (V): 2.448V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199763-LM4128DMF-2. 0 Packaging: Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 190μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LM4128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.048V Parts Input Voltage (V): 2.448V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4128DMF-2.0 - 1199763-LM4128DMF-2.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4128DMF-2.0
1199763-LM4128DMF-2.0
PMIC - PMIC - Voltage Reference - LM4128DMF-2.0 1199763-LM4128DMF-2.0
Manufacturer: Texas Instruments Win Source Part Number: 1199763-LM4128DMF-2. 0 Packaging: Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 190μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LM4128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.048V Parts Input Voltage (V): 2.448V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199763-LM4128DMF-2.0
Packaging: Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Supply Current: 100μA
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 190μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LM4128
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.048V
Parts Input Voltage (V): 2.448V ~ 5.5V

Buy Now
Singapore, Singapore
2.048V SOT23 Precision Voltage Reference IC
693-LM4128DMF-2.0
2.048V SOT23 Precision Voltage Reference IC 693-LM4128DMF-2.0
IC VREF SERIES 2.048V SOT23-5 Product overview: LM4128DMF-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128DMF-2.0 can be used for catalog matching and distributor lookup.

IC VREF SERIES 2.048V SOT23-5 Product overview: LM4128DMF-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128DMF-2.0 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Reference - LM4128DMF-2.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128DMF-2.0
PMIC - Voltage Reference LM4128DMF-2.0
IC VREF SERIES 1% SOT23-5

IC VREF SERIES 1% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1199763-LM4128DMF-2.0 693-LM4128DMF-2.0 LM4128DMF-2.0
Product Name PMIC - PMIC - Voltage Reference - LM4128DMF-2.0 2.048V SOT23 Precision Voltage Reference IC PMIC - Voltage Reference
Package Type SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5
Life Cycle Stage Obsolete
TC 100 ppm/C
IQ 0.1000 mA 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM285-2.5-N Micropower Voltage Reference Diode - LM285BYZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
PMIC - Voltage Reference - ADR292GT9 - Lingto Electronic Limited
Specs
IQ 0.0180 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details