TWO TERMINAL VOLTAGE REFERENCE, Product overview: LM4040DIZ-2.5 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIZ-2.5 can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3
Manufacturer: Texas Instruments
Win Source Part Number: 081149-LM4040DIZ-2.5
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
TWO TERMINAL VOLTAGE REFERENCE,
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA TO-92-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4040DIZ-2.5 | LM4040DIZ-2.5 | 081149-LM4040DIZ-2.5 | LM4040DIZ-2.5 | LM4040DIZ-2.5 |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4040DIZ-2.5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | |
| Type | Shunt / Zener; Shunt | Shunt / Zener; Shunt | |||
| VREF Type | Fixed; Programmable | Fixed | Fixed | ||
| Package Type | Other; Bulk | TO-92; Other; TO-92 | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) |
| TC | 150 ppm/C | 150 ppm/C | 150 ppm/C |