Texas Instruments 8.192V 15mA SOT-23 Precision Voltage Reference IC LM4040DIM3X-8.2

Description
V-Ref Precision 8.192V 15mA 3-Pin SOT-23 T/R Product overview: LM4040DIM3X-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3X-8.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
V-Ref Precision 8.192V 15mA 3-Pin SOT-23 T/R Product overview: LM4040DIM3X-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3X-8.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.192V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040DIM3X-8.2
8.192V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040DIM3X-8.2
V-Ref Precision 8.192V 15mA 3-Pin SOT-23 T/R Product overview: LM4040DIM3X-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3X-8.2 can be used for catalog matching and distributor lookup.

V-Ref Precision 8.192V 15mA 3-Pin SOT-23 T/R Product overview: LM4040DIM3X-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3X-8.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040DIM3X-8.2 - 071371-LM4040DIM3X-8.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DIM3X-8.2
071371-LM4040DIM3X-8.2
PMIC - PMIC - Voltage Reference - LM4040DIM3X-8.2 071371-LM4040DIM3X-8.2
Manufacturer: Texas Instruments Win Source Part Number: 071371-LM4040DIM3X-8 .2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 130μVrms Current - Cathode: 100μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 8.192V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071371-LM4040DIM3X-8.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 130μVrms
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 8.192V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4040DIM3X-8.2 071371-LM4040DIM3X-8.2
Product Name 8.192V 15mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040DIM3X-8.2
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD2702SD - Lingto Electronic Limited
Specs
Package Type DIP
IQ 17 mA
View Details
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Voltage Reference IC - 693-LM336-2.5 MDC - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Tray
View Details
5 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details