Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM3X-5.0

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040DIM3X-5.0 - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040DIM3X-5.0
LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM3X-5.0
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040DIM3X-5.0
SOT-23 Precision Voltage Reference IC 693-LM4040DIM3X-5.0
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040DIM3X-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3X-5.0 can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040DIM3X-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3X-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040DIM3X-5.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4040DIM3X-5.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040DIM3X-5.0 - 082778-LM4040DIM3X-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DIM3X-5.0
082778-LM4040DIM3X-5.0
PMIC - PMIC - Voltage Reference - LM4040DIM3X-5.0 082778-LM4040DIM3X-5.0
Manufacturer: Texas Instruments Win Source Part Number: 082778-LM4040DIM3X-5 .0 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 85μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM4040DIM3-5.0 TR; ZR40401F50; UZR40401F50; Introduction Date: August 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 082778-LM4040DIM3X-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 85μA
Family Name: LM4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Alternative Parts (Cross-Reference): LM4040DIM3-5.0 TR; ZR40401F50; UZR40401F50;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Reference - LM4040DIM3X-5.0CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040DIM3X-5.0CT-ND
Voltage Reference LM4040DIM3X-5.0CT-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040DIM3X-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040DIM3X-5.0TR-ND
Voltage Reference LM4040DIM3X-5.0TR-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040DIM3X-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040DIM3X-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040DIM3X-5.0
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040DIM3X-5.0
Voltage References LM4040DIM3X-5.0
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Buy Now Datasheet
PMIC - Voltage Reference - LM4040DIM3X-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040DIM3X-5.0
PMIC - Voltage Reference LM4040DIM3X-5.0
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
IC VREF SHUNT 1% SOT23-3 - 815-LM4040DIM3X-5.0 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 1% SOT23-3
815-LM4040DIM3X-5.0
IC VREF SHUNT 1% SOT23-3 815-LM4040DIM3X-5.0
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040DIM3X-5.0 693-LM4040DIM3X-5.0 LM4040DIM3X-5.0 082778-LM4040DIM3X-5.0 LM4040DIM3X-5.0CT-ND LM4040DIM3X-5.0 LM4040DIM3X-5.0 LM4040DIM3X-5.0 815-LM4040DIM3X-5.0
Product Name LM4040-N Precision Micropower Shunt Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040DIM3X-5.0 Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference IC VREF SHUNT 1% SOT23-3
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Shunt
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30ILPM - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
Precision Voltage Reference IC - 693-LM385AXZ-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
3 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDCKT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details