The LM4040DIM3-4.1 is a precision micropower shunt voltage reference with a fixed 4.096V output, available in a 3-pin SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to +85°C with a maximum temperature coefficient of 100ppm/°C and supports a current range of 60μA to 15mA. The device requires no external stabilizing capacitor and maintains stability with capacitive loads. A-grade accuracy at 25°C is ±0.1% maximum. It is designed for space-constrained applications in automotive, data acquisition, and industrial systems.
Precision Micropower Shunt Voltage Reference 3-SOT-23
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040DIM3-4.1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3-4.1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1199542-LM4040DIM3-4
Packaging: Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 78μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Family Part Number: LM4040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.096V
Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SOT-23-3
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23
IC VREF SHUNT 1% SOT23-3
Shunt Voltage Reference IC Fixed 4.096V V ±1% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 4.096V V ±1% 15 mA SOT-23-3
IC VREF SHUNT 1% SOT23-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040DIM3-4.1 | 693-LM4040DIM3-4.1 | 1199542-LM4040DIM3-4.1 | 296-LM4040DIM3-4.1TR-ND | LM4040DIM3-4.1 | LM4040DIM3-4.1 | LM4040DIM3-4.1 | LM4040DIM3-4.1 | 815-LM4040DIM3-4.1 |
| Product Name | LM4040-N Precision Micropower Shunt Voltage Reference | SOT-23 Precision Voltage Reference IC | Electronic Surplus - LM4040DIM3-4.1 | Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Reference | Voltage Reference | IC VREF SHUNT 1% SOT23-3 |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener | ||||
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | Shunt | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-236-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.05 to 10 volts | 4.1 volts | 4.1 volts | 4.1 volts | |||||
| TC | 15 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C |