Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM3-2.5

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040DIM3-2.5 - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040DIM3-2.5
LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM3-2.5
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Voltage Reference - 296-LM4040DIM3-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040DIM3-2.5TR-ND
Voltage Reference 296-LM4040DIM3-2.5TR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4040DIM3-2.5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040DIM3-2.5CT-ND
Voltage Reference 296-LM4040DIM3-2.5CT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040DIM3-2.5 - 082776-LM4040DIM3-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DIM3-2.5
082776-LM4040DIM3-2.5
PMIC - PMIC - Voltage Reference - LM4040DIM3-2.5 082776-LM4040DIM3-2.5
Manufacturer: Texas Instruments Win Source Part Number: 082776-LM4040DIM3-2. 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 70μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LM4040QDIM3-2.5; LM4040QDIM3X-2.5; LM4040QDIM3-2.5/NOPB ; LM4040QDIM3X2.5/NOPB ; Introduction Date: August 01, 1997 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 082776-LM4040DIM3-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 70μA
Family Name: LM4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): LM4040QDIM3-2.5; LM4040QDIM3X-2.5; LM4040QDIM3-2.5/NOPB ; LM4040QDIM3X2.5/NOPB;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040DIM3-2.5
SOT-23 Precision Voltage Reference IC 693-LM4040DIM3-2.5
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040DIM3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3-2.5 can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040DIM3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4040DIM3-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040DIM3-2.5
Voltage Reference LM4040DIM3-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040DIM3-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040DIM3-2.5
Voltage Reference LM4040DIM3-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040DIM3-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040DIM3-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040DIM3-2.5
LM4040-N 100-PPM/C PRECISION MIC

LM4040-N 100-PPM/C PRECISION MIC

Supplier's Site
PMIC - Voltage Reference - LM4040DIM3-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040DIM3-2.5
PMIC - Voltage Reference LM4040DIM3-2.5
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040DIM3-2.5 296-LM4040DIM3-2.5TR-ND 082776-LM4040DIM3-2.5 693-LM4040DIM3-2.5 LM4040DIM3-2.5 LM4040DIM3-2.5 LM4040DIM3-2.5 LM4040DIM3-2.5
Product Name LM4040-N Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4040DIM3-2.5 SOT-23 Precision Voltage Reference IC Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
7 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385M/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
9 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LPR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
3 suppliers