Shunt Voltage Reference IC Fixed 10V V ±1% 15 mA SOT-23-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LM4040DIM3-10.0-TI |
| Product Name | Voltage Reference |
| VREF Type | Fixed |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |
| Life Cycle Stage | Active |