Texas Instruments 2.048V 15mA SOT-23 Precision Voltage Reference IC LM4040DEM3X-2.0

Description
V-Ref Precision 2.048V 15mA 3-Pin SOT-23 T/R Product overview: LM4040DEM3X-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DEM3X-2.0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
V-Ref Precision 2.048V 15mA 3-Pin SOT-23 T/R Product overview: LM4040DEM3X-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DEM3X-2.0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.048V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040DEM3X-2.0
2.048V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040DEM3X-2.0
V-Ref Precision 2.048V 15mA 3-Pin SOT-23 T/R Product overview: LM4040DEM3X-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DEM3X-2.0 can be used for catalog matching and distributor lookup.

V-Ref Precision 2.048V 15mA 3-Pin SOT-23 T/R Product overview: LM4040DEM3X-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DEM3X-2.0 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - LM4040DEM3X-2.0 - 827835-LM4040DEM3X-2.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DEM3X-2.0
827835-LM4040DEM3X-2.0
PMIC - PMIC - Voltage Reference - LM4040DEM3X-2.0 827835-LM4040DEM3X-2.0
Manufacturer: Texas Instruments Win Source Part Number: 827835-LM4040DEM3X-2 .0 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 827835-LM4040DEM3X-2.0
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4040DEM3X-2.0 827835-LM4040DEM3X-2.0
Product Name 2.048V 15mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040DEM3X-2.0
Package Type Other; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR434BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM136-5.0 5.0V Reference Diode - LM236AH-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers
PMIC - PMIC - Voltage Reference - ISL21009CFB841Z - 1189496-ISL21009CFB841Z - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete
TC 5 ppm/C
View Details
5 suppliers