Texas Instruments High-Performance Analog 2.5V SOT-23 Precision Voltage Reference IC LM4040DEM3-2.5

Description
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.5V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4040DEM3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DEM3-2.5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.5V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4040DEM3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DEM3-2.5 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040DEM3-2.5 is a precision micropower shunt voltage reference from Quarktwin Technology Ltd., designed for applications requiring a stable 2.5V output. It features a maximum output voltage tolerance of ±0.1% at 25°C and operates within a wide current range of 60 OºA to 15 mA. The device is available in a compact SOT-23 package, making it suitable for space-constrained designs. It does not require an external stabilizing capacitor and can tolerate capacitive loads, simplifying integration into various circuits. The LM4040DEM3-2.5 operates over an industrial temperature range of -40°C to +85°C, with a low temperature coefficient of 100 ppm/°C maximum. This voltage reference is ideal for applications in portable battery-powered equipment, data acquisition systems, and instrumentation.

Datasheet Summary
Powered by GS/AI

The LM4040DEM3-2.5 is a precision micropower shunt voltage reference from Quarktwin Technology Ltd., designed for applications requiring a stable 2.5V output. It features a maximum output voltage tolerance of ±0.1% at 25°C and operates within a wide current range of 60 OºA to 15 mA. The device is available in a compact SOT-23 package, making it suitable for space-constrained designs. It does not require an external stabilizing capacitor and can tolerate capacitive loads, simplifying integration into various circuits. The LM4040DEM3-2.5 operates over an industrial temperature range of -40°C to +85°C, with a low temperature coefficient of 100 ppm/°C maximum. This voltage reference is ideal for applications in portable battery-powered equipment, data acquisition systems, and instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V SOT-23 Precision Voltage Reference IC
693-LM4040DEM3-2.5
2.5V SOT-23 Precision Voltage Reference IC 693-LM4040DEM3-2.5
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.5V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4040DEM3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DEM3-2.5 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.5V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4040DEM3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DEM3-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040DEM3-2.5 - 1199536-LM4040DEM3-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DEM3-2.5
1199536-LM4040DEM3-2.5
PMIC - PMIC - Voltage Reference - LM4040DEM3-2.5 1199536-LM4040DEM3-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1199536-LM4040DEM3-2 .5 Packaging: Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 73μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: LM4040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199536-LM4040DEM3-2.5
Packaging: Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: LM4040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now
Voltage Reference - LM4040DEM3-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040DEM3-2.5TR-ND
Voltage Reference LM4040DEM3-2.5TR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4040DEM3-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040DEM3-2.5
PMIC - Voltage Reference LM4040DEM3-2.5
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040DEM3-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040DEM3-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040DEM3-2.5
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
Voltage Reference - LM4040DEM3-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040DEM3-2.5
Voltage Reference LM4040DEM3-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4040DEM3-2.5 1199536-LM4040DEM3-2.5 LM4040DEM3-2.5TR-ND LM4040DEM3-2.5 LM4040DEM3-2.5 LM4040DEM3-2.5
Product Name 2.5V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040DEM3-2.5 Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed Fixed
Package Type Other; TO-236-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - ADR4540ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.9500 mA
View Details
2.5V Precision Voltage Reference IC - 693-LM285BYM2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Tube/Rail
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details