The LM4040D25QDBZRG4 is a precision shunt voltage reference IC from Quarktwin Technology Ltd. with a fixed output voltage of 2.5V and a maximum output tolerance of ±1%. It operates over a wide current range from 45 OºA to 15 mA and is stable with all capacitive loads, requiring no external output capacitor. The device features a low output noise of 35 OºV RMS typical and a low temperature coefficient of 100 ppm/°C. It is characterized for operation in an extended temperature range of -40°C to 125°C, making it suitable for various applications including data acquisition systems, power supplies, instrumentation, and automotive electronics. The LM4040D25QDBZRG4 is available in a compact SOT-23 package, facilitating its use in space-constrained designs.
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM4040D25QDBZRG4 |
| Product Name | Voltage Reference |
| Type | TO-236-3, SC-59, SOT-23-3 |