Texas Instruments LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D25IDBZR

Description
2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D25IDBZR - Texas Instruments
Dallas, TX, United States
LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D25IDBZR
LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D25IDBZR
2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85

2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-17940-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17940-2-ND
Voltage Reference 296-17940-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17940-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17940-6-ND
Voltage Reference 296-17940-6-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17940-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17940-1-ND
Voltage Reference 296-17940-1-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive 2.5V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040D25IDBZR
Automotive 2.5V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040D25IDBZR
V-Ref Precision 2.5V 15mA Automotive 3-Pin SOT-23 T/R Product overview: LM4040D25IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D25IDBZR can be used for catalog matching and distributor lookup.

V-Ref Precision 2.5V 15mA Automotive 3-Pin SOT-23 T/R Product overview: LM4040D25IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D25IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040D25IDBZR - 019269-LM4040D25IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040D25IDBZR
019269-LM4040D25IDBZR
PMIC - PMIC - Voltage Reference - LM4040D25IDBZR 019269-LM4040D25IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 019269-LM4040D25IDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019269-LM4040D25IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM4040D25IDBZR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040D25IDBZR
Voltage References LM4040D25IDBZR
Voltage References 2.5V Precision Mcrpwr Shunt 1% acc

Voltage References 2.5V Precision Mcrpwr Shunt 1% acc

Buy Now Datasheet
PMIC - Voltage Reference - LM4040D25IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D25IDBZR
PMIC - Voltage Reference LM4040D25IDBZR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3430 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3430
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3430
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Power Supply Chip >> Voltage References - LM4040D25IDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM4040D25IDBZR
Power Supply Chip >> Voltage References LM4040D25IDBZR
2.5V ±1% 15mA Fixed SOT-23 Voltage References ROHS

2.5V ±1% 15mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D25IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D25IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D25IDBZR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D25IDBZR 296-17940-2-ND 693-LM4040D25IDBZR 019269-LM4040D25IDBZR LM4040D25IDBZR LM4040D25IDBZR LM4040D25IDBZR 28AH3430 LM4040D25IDBZR LM4040D25IDBZR
Product Name LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy Voltage Reference Automotive 2.5V 15mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040D25IDBZR Voltage References PMIC - Voltage Reference Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 SOT23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385PWR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285IDRMO-1-2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details
PMIC - PMIC - Voltage Reference - LM329DZ/NOPB - 1053713-LM329DZ/NOPB - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 100 ppm/C
View Details
3 suppliers
PMIC - PMIC - Voltage Reference - LM285M-1.2 - 082654-LM285M-1.2 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 150 ppm/C
View Details
2 suppliers