Texas Instruments LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D20QDBZT

Description
2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D20QDBZT - Texas Instruments
Dallas, TX, United States
LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D20QDBZT
LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D20QDBZT
2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 125

2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 125

Buy Now Datasheet
 - LM4040D20QDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Supplier's Site Datasheet
Voltage Reference - 296-41428-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41428-2-ND
Voltage Reference 296-41428-2-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-41428-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41428-6-ND
Voltage Reference 296-41428-6-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-41428-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41428-1-ND
Voltage Reference 296-41428-1-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040D20QDBZT
SOT-23 Precision Voltage Reference IC 693-LM4040D20QDBZT
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4040D20QDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D20QDBZT can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4040D20QDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D20QDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040D20QDBZT
Voltage References LM4040D20QDBZT
Voltage References 2.048V Precision Mcrpwr Shunt 1% acc

Voltage References 2.048V Precision Mcrpwr Shunt 1% acc

Buy Now Datasheet
Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4217 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4217
Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4217
VOLTAGE REF, SHUNT, 2.048V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.048V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.048V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.048V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D20QDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D20QDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D20QDBZT
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040D20QDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D20QDBZT
PMIC - Voltage Reference LM4040D20QDBZT
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D20QDBZT LM4040D20QDBZT 296-41428-2-ND 693-LM4040D20QDBZT LM4040D20QDBZT 33AH4217 LM4040D20QDBZT LM4040D20QDBZT
Product Name LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy Voltage Reference SOT-23 Precision Voltage Reference IC Voltage References Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products