Texas Instruments Voltage Reference LM4040D20IDBZTG4

Description
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15 mA SOT-23-3
Description
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15 mA SOT-23-3
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040D20IDBZTG4 is a precision shunt voltage reference from Quarktwin Technology Ltd. that provides a fixed output voltage of 2.048V with a maximum initial accuracy of ±1.0%. It operates over a wide current range from 45 OºA to 15 mA and features a low output noise of 35 OºV RMS typical. The device is stable with all capacitive loads and does not require an external output capacitor for operation. It is characterized for an extended temperature range of -40°C to 125°C, making it suitable for various applications including data acquisition systems, power supplies, instrumentation, and automotive electronics. The LM4040D is available in a compact SOT-23 package, which is advantageous for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The LM4040D20IDBZTG4 is a precision shunt voltage reference from Quarktwin Technology Ltd. that provides a fixed output voltage of 2.048V with a maximum initial accuracy of ±1.0%. It operates over a wide current range from 45 OºA to 15 mA and features a low output noise of 35 OºV RMS typical. The device is stable with all capacitive loads and does not require an external output capacitor for operation. It is characterized for an extended temperature range of -40°C to 125°C, making it suitable for various applications including data acquisition systems, power supplies, instrumentation, and automotive electronics. The LM4040D is available in a compact SOT-23 package, which is advantageous for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4040D20IDBZTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040D20IDBZTG4
Voltage Reference LM4040D20IDBZTG4
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LM4040D20IDBZTG4
Product Name Voltage Reference
Type TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901673P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details