Manufacturer: Texas Instruments
Win Source Part Number: 1199520-LM4040D10IDB
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 180μVrms
Current - Cathode: 135μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: LM4040D10
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 10V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199520-LM4040D10IDBZT |
| Product Name | Electronic Surplus - LM4040D10IDBZT |