The LM4040CIM7X-2.5/NOPB
Precision Micropower Shunt Voltage Reference 5-SC70
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5
Voltage References Prec MicroPwr Shunt Vtg Ref
IC VREF SHUNT 0.5% SC70-5
IC VREF SHUNT 0.5% SC70-5
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040CIM7X-2.5/NOPB | 296-51275-2-ND | LM4040CIM7X-2.5/NOPB | LM4040CIM7X-2.5/NOPB | LM4040CIM7X-2.5/NOPB |
| Product Name | LM4040-N Precision Micropower Shunt Voltage Reference | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Fixed | Fixed | |||
| Package Type | Other; SC70,SOT-23,TO-92 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| VREF | 2.05 to 10 volts | 2.5 volts |