The LM4040CIM7-5.0 is a precision micropower shunt voltage reference from Quarktwin Technology Ltd., designed for applications requiring a stable 5V output with a tolerance of ±0.5%. It operates within a wide current range of 60 OºA to 15 mA, making it suitable for various power-sensitive applications. The device is housed in a compact SC70 package, which is advantageous for space-constrained designs. The LM4040 series features low output noise and excellent temperature stability, with a maximum temperature coefficient of 150 ppm/°C. This voltage reference is ideal for use in portable battery-powered equipment, data acquisition systems, and instrumentation, among other applications.
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO5
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1199509-LM4040CIM7-5
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
VOLTAGE REFERENCE Product overview: LM4040CIM7-5.0 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM7-5.0 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SC-70-5
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040CIM7-5.0 | 1199509-LM4040CIM7-5.0 | 693-LM4040CIM7-5.0 | LM4040CIM7-5.0 |
| Product Name | PMIC - PMIC - Voltage Reference - LM4040CIM7-5.0 | Precision Voltage Reference IC | Voltage Reference | |
| Package Type | Other; TSSOP5/6 | Other; Bulk | SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Life Cycle Stage | Obsolete | Active | ||
| Type | Shunt / Zener; Shunt | |||
| VREF Type | Fixed; Programmable | Fixed |