Texas Instruments Hard To Find - LM4040CIM7-2.0 LM4040CIM7-2.0

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 710793-LM4040CIM7-2. 0 Manufacturer Homepage: www.national.com RoHS State: Request Verification Reference case: SC70-5 Reference Date Code: 0418+ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 710793-LM4040CIM7-2. 0 Manufacturer Homepage: www.national.com RoHS State: Request Verification Reference case: SC70-5 Reference Date Code: 0418+ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - LM4040CIM7-2.0 - 710793-LM4040CIM7-2.0 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - LM4040CIM7-2.0
710793-LM4040CIM7-2.0
Hard To Find - LM4040CIM7-2.0 710793-LM4040CIM7-2.0
Manufacturer: National Semiconductor (TI) Win Source Part Number: 710793-LM4040CIM7-2. 0 Manufacturer Homepage: www.national.com RoHS State: Request Verification Reference case: SC70-5 Reference Date Code: 0418+ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 710793-LM4040CIM7-2.0
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Reference case: SC70-5
Reference Date Code: 0418+
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 710793-LM4040CIM7-2.0
Product Name Hard To Find - LM4040CIM7-2.0
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR292GT9 - Lingto Electronic Limited
Specs
IQ 0.0180 mA
View Details
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
Precision Voltage Reference IC - 693-LM285BXZ - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Bulk
View Details
4 suppliers
Voltage Reference - 559-UPC1093T-AZ-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type Other; TO-243AA
TC 100 ppm/C
View Details