Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4040CIM3X-3.0 LM4040CIM3X-3.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199505-LM4040CIM3X- 3.0 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM4040 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199505-LM4040CIM3X- 3.0 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM4040 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4040CIM3X-3.0 - 1199505-LM4040CIM3X-3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CIM3X-3.0
1199505-LM4040CIM3X-3.0
PMIC - PMIC - Voltage Reference - LM4040CIM3X-3.0 1199505-LM4040CIM3X-3.0
Manufacturer: Texas Instruments Win Source Part Number: 1199505-LM4040CIM3X- 3.0 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM4040 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V

Manufacturer: Texas Instruments
Win Source Part Number: 1199505-LM4040CIM3X-3.0
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: LM4040
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V

Buy Now
Singapore, Singapore
3V SOT-23 Precision Voltage Reference IC
693-LM4040CIM3X-3.0
3V SOT-23 Precision Voltage Reference IC 693-LM4040CIM3X-3.0
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 3V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4040CIM3X-3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3X-3.0 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 3V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4040CIM3X-3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3X-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4040CIM3X-3.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CIM3X-3.0-ND
Voltage Reference LM4040CIM3X-3.0-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040CIM3X-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIM3X-3.0
Voltage Reference LM4040CIM3X-3.0
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15 mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4040CIM3X-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CIM3X-3.0
PMIC - Voltage Reference LM4040CIM3X-3.0
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
IC VREF SHUNT 0.5% SOT23-3 - 815-LM4040CIM3X-3.0 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 0.5% SOT23-3
815-LM4040CIM3X-3.0
IC VREF SHUNT 0.5% SOT23-3 815-LM4040CIM3X-3.0
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040CIM3X-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040CIM3X-3.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040CIM3X-3.0
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1199505-LM4040CIM3X-3.0 693-LM4040CIM3X-3.0 LM4040CIM3X-3.0-ND LM4040CIM3X-3.0 LM4040CIM3X-3.0 815-LM4040CIM3X-3.0 LM4040CIM3X-3.0
Product Name PMIC - PMIC - Voltage Reference - LM4040CIM3X-3.0 3V SOT-23 Precision Voltage Reference IC Voltage Reference Voltage Reference PMIC - Voltage Reference IC VREF SHUNT 0.5% SOT23-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete Removed; Obsolete Obsolete Removed; Obsolete
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385PW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR420AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details