Manufacturer: Texas Instruments
Win Source Part Number: 1199499-LM4040CEM3X-
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 83μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LM4040
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3
IC VREF SHUNT 0.5% SOT23-3 Product overview: LM4040CEM3X-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CEM3X-5.0 can be used for catalog matching and distributor lookup.
IC VREF SHUNT 0.5% SOT23-3
IC VREF SHUNT 0.5% SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1199499-LM4040CEM3X-5.0 | LM4040CEM3X-5.0-ND | 693-LM4040CEM3X-5.0 | LM4040CEM3X-5.0 | LM4040CEM3X-5.0 |
| Product Name | PMIC - PMIC - Voltage Reference - LM4040CEM3X-5.0 | Voltage Reference | SOT23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| TC | 100 ppm/C | 100 ppm/C | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |