Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4040CEM3X-2.5 LM4040CEM3X-2.5

Description
Manufacturer: Texas Instruments Win Source Part Number: 041107-LM4040CEM3X-2 .5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 68μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 041107-LM4040CEM3X-2 .5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 68μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4040CEM3X-2.5 - 041107-LM4040CEM3X-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CEM3X-2.5
041107-LM4040CEM3X-2.5
PMIC - PMIC - Voltage Reference - LM4040CEM3X-2.5 041107-LM4040CEM3X-2.5
Manufacturer: Texas Instruments Win Source Part Number: 041107-LM4040CEM3X-2 .5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 68μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 041107-LM4040CEM3X-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 68μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM4040CEM3X-2.5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CEM3X-2.5-ND
Voltage Reference LM4040CEM3X-2.5-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.5V Precision Voltage Reference IC
693-LM4040CEM3X-2.5
2.5V Precision Voltage Reference IC 693-LM4040CEM3X-2.5
IC,VOLT REFERENCE,FIXED,2.5V ,BIPOLAR,TO-236,3PIN ,PLASTIC Product overview: LM4040CEM3X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CEM3X-2.5 can be used for catalog matching and distributor lookup.

IC,VOLT REFERENCE,FIXED,2.5V,BIPOLAR,TO-236,3PIN,PLASTIC Product overview: LM4040CEM3X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CEM3X-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040CEM3X-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CEM3X-2.5
PMIC - Voltage Reference LM4040CEM3X-2.5
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040CEM3X-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040CEM3X-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040CEM3X-2.5
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 041107-LM4040CEM3X-2.5 LM4040CEM3X-2.5-ND 693-LM4040CEM3X-2.5 LM4040CEM3X-2.5 LM4040CEM3X-2.5
Product Name PMIC - PMIC - Voltage Reference - LM4040CEM3X-2.5 Voltage Reference 2.5V Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
TC 100 ppm/C 100 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
PMIC - Voltage Reference - AD780AR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details