Texas Instruments High-Performance Analog 2.048V Precision Voltage Reference IC LM4040CEM3X-2.0

Description
IC,VOLT REFERENCE,FIXED,2.04 8V,BIPOLAR,TO-236,3P IN,PLASTIC Product overview: LM4040CEM3X-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CEM3X-2.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC,VOLT REFERENCE,FIXED,2.04 8V,BIPOLAR,TO-236,3P IN,PLASTIC Product overview: LM4040CEM3X-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CEM3X-2.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.048V Precision Voltage Reference IC
693-LM4040CEM3X-2.0
2.048V Precision Voltage Reference IC 693-LM4040CEM3X-2.0
IC,VOLT REFERENCE,FIXED,2.04 8V,BIPOLAR,TO-236,3P IN,PLASTIC Product overview: LM4040CEM3X-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CEM3X-2.0 can be used for catalog matching and distributor lookup.

IC,VOLT REFERENCE,FIXED,2.048V,BIPOLAR,TO-236,3PIN,PLASTIC Product overview: LM4040CEM3X-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CEM3X-2.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040CEM3X-2.0 - 1054280-LM4040CEM3X-2.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CEM3X-2.0
1054280-LM4040CEM3X-2.0
PMIC - PMIC - Voltage Reference - LM4040CEM3X-2.0 1054280-LM4040CEM3X-2.0
Manufacturer: Texas Instruments Win Source Part Number: 1054280-LM4040CEM3X- 2.0 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 68μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054280-LM4040CEM3X-2.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 68μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - LM4040CEM3X-2.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CEM3X-2.0
PMIC - Voltage Reference LM4040CEM3X-2.0
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
IC VREF SHUNT 0.5% SOT23-3 - 815-LM4040CEM3X-2.0 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 0.5% SOT23-3
815-LM4040CEM3X-2.0
IC VREF SHUNT 0.5% SOT23-3 815-LM4040CEM3X-2.0
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4040CEM3X-2.0 1054280-LM4040CEM3X-2.0 LM4040CEM3X-2.0 815-LM4040CEM3X-2.0
Product Name 2.048V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040CEM3X-2.0 PMIC - Voltage Reference IC VREF SHUNT 0.5% SOT23-3
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed; Programmable Shunt
Package Type Other; TO-236-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details