Precision Micropower Shunt Voltage Reference 3-SOT-23
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 1199498-LM4040CEM3-5
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 83μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: LM4040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3
IC VREF SHUNT 0.5% SOT23-3
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23
IC VREF SHUNT 0.5% SOT23-3
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040CEM3-5.0 | 296-LM4040CEM3-5.0CT-ND | 1199498-LM4040CEM3-5.0 | LM4040CEM3-5.0 | LM4040CEM3-5.0 | LM4040CEM3-5.0 | LM4040CEM3-5.0 |
| Product Name | LM4040-N Precision Micropower Shunt Voltage Reference | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4040CEM3-5.0 | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.05 to 10 volts | 5 volts | 5 volts |