Texas Instruments LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C50IDBZR

Description
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C50IDBZR - Texas Instruments
Dallas, TX, United States
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C50IDBZR
LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C50IDBZR
5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040C50IDBZR - 019262-LM4040C50IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C50IDBZR
019262-LM4040C50IDBZR
PMIC - PMIC - Voltage Reference - LM4040C50IDBZR 019262-LM4040C50IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 019262-LM4040C50IDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 95μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM4040CIM3-5.0 TR; LM4040CIM3-5.0; LM4040C50FTA; LM4040_EM3-4.1; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 019262-LM4040C50IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 95μA
Family Name: LM4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Alternative Parts (Cross-Reference): LM4040CIM3-5.0 TR; LM4040CIM3-5.0; LM4040C50FTA; LM4040_EM3-4.1;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices

Buy Now Datasheet
Singapore, Singapore
Automotive 5V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040C50IDBZR
Automotive 5V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040C50IDBZR
V-Ref Precision 5V 15mA Automotive 3-Pin SOT-23 T/R Product overview: LM4040C50IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C50IDBZR can be used for catalog matching and distributor lookup.

V-Ref Precision 5V 15mA Automotive 3-Pin SOT-23 T/R Product overview: LM4040C50IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C50IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-20892-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20892-6-ND
Voltage Reference 296-20892-6-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20892-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20892-1-ND
Voltage Reference 296-20892-1-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20892-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20892-2-ND
Voltage Reference 296-20892-2-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C50IDBZR
Voltage References LM4040C50IDBZR
Voltage References 5-V Precision Mcrpwr Shunt .5% acc

Voltage References 5-V Precision Mcrpwr Shunt .5% acc

Buy Now Datasheet
PMIC - Voltage Reference - LM4040C50IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C50IDBZR
PMIC - Voltage Reference LM4040C50IDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - LM4040C50IDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM4040C50IDBZR
Power Supply Chip >> Voltage References LM4040C50IDBZR
5V ±0.5% 15mA Fixed SOT-23 Voltage References ROHS

5V ±0.5% 15mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C50IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C50IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C50IDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Volt Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments - 17AH9146 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments
17AH9146
Volt Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments 17AH9146
VOLT REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:5V; Initial Accuracy:0.5%; Temperature Coefficient:± 100ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; OperatingRoHS Compliant: Yes

VOLT REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:5V; Initial Accuracy:0.5%; Temperature Coefficient:± 100ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C50IDBZR 019262-LM4040C50IDBZR 693-LM4040C50IDBZR 296-20892-6-ND LM4040C50IDBZR LM4040C50IDBZR LM4040C50IDBZR LM4040C50IDBZR 17AH9146
Product Name LM4040C50 5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy PMIC - PMIC - Voltage Reference - LM4040C50IDBZR Automotive 5V 15mA SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References PMIC - Voltage Reference Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385BLPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30ILPM - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM285-2.5 Micropower Voltage Reference - LM285DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers