Texas Instruments LM4040C41 4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C41IDBZR

Description
4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C41 4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C41IDBZR - Texas Instruments
Dallas, TX, United States
LM4040C41 4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C41IDBZR
LM4040C41 4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C41IDBZR
4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040C41IDBZR - 1054267-LM4040C41IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C41IDBZR
1054267-LM4040C41IDBZR
PMIC - PMIC - Voltage Reference - LM4040C41IDBZR 1054267-LM4040C41IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 1054267-LM4040C41IDB ZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 88μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1054267-LM4040C41IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 88μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - LM4040C41IDBZR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4040C41IDBZR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3

Supplier's Site Datasheet
Voltage Reference - 296-20890-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20890-1-ND
Voltage Reference 296-20890-1-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20890-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20890-2-ND
Voltage Reference 296-20890-2-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20890-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20890-6-ND
Voltage Reference 296-20890-6-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040C41IDBZR
SOT-23 Precision Voltage Reference IC 693-LM4040C41IDBZR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040C41IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C41IDBZR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040C41IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C41IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C41IDBZR
Voltage References LM4040C41IDBZR
Voltage References 4.096-V Precision Mcrpwr Shunt .5% acc

Voltage References 4.096-V Precision Mcrpwr Shunt .5% acc

Buy Now Datasheet
Voltage Ref, Shunt, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments - 66K2456 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments
66K2456
Voltage Ref, Shunt, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments 66K2456
VOLTAGE REF, SHUNT, 4.096V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:4.096V; Initial Accuracy:0.5%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 4.096V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:4.096V; Initial Accuracy:0.5%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 4.096V, Sot-23-3; Vo; Msl Texas Instruments - 26AJ7315 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 4.096V, Sot-23-3; Vo; Msl Texas Instruments
26AJ7315
Voltage Ref, Shunt, 4.096V, Sot-23-3; Vo; Msl Texas Instruments 26AJ7315
VOLTAGE REF, SHUNT, 4.096V, SOT-23-3; VO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 4.096V, SOT-23-3; VO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM4040C41IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C41IDBZR
PMIC - Voltage Reference LM4040C41IDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C41IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C41IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C41IDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C41IDBZR 1054267-LM4040C41IDBZR LM4040C41IDBZR 296-20890-1-ND 693-LM4040C41IDBZR LM4040C41IDBZR 66K2456 26AJ7315 LM4040C41IDBZR LM4040C41IDBZR
Product Name LM4040C41 4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy PMIC - PMIC - Voltage Reference - LM4040C41IDBZR Voltage Reference SOT-23 Precision Voltage Reference IC Voltage References Voltage Ref, Shunt, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage Ref, Shunt, 4.096V, Sot-23-3; Vo; Msl Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 4.1 volts 4.1 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
3 suppliers
LM336-5.0 5.0V Reference Diode - LM336MX-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers
LM385-1.2 Micropower Voltage Reference - LM385BLPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers