Texas Instruments LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C25ILPR

Description
2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C25ILPR - Texas Instruments
Dallas, TX, United States
LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C25ILPR
LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C25ILPR
2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040C25ILPR - 779124-LM4040C25ILPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C25ILPR
779124-LM4040C25ILPR
PMIC - PMIC - Voltage Reference - LM4040C25ILPR 779124-LM4040C25ILPR
Manufacturer: Texas Instruments Win Source Part Number: 779124-LM4040C25ILPR Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Family Name: LM4040 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LT1004IZ-2.5#TRPBF; LT1004CZ-2.5#TRPBF; LT1004CZ-2.5#PBF; LT1004IZ-2.5#PBF; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779124-LM4040C25ILPR
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Family Name: LM4040
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LT1004IZ-2.5#TRPBF; LT1004CZ-2.5#TRPBF; LT1004CZ-2.5#PBF; LT1004IZ-2.5#PBF;
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - 296-LM4040C25ILPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040C25ILPRTR-ND
Voltage Reference 296-LM4040C25ILPRTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-LM4040C25ILPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040C25ILPRCT-ND
Voltage Reference 296-LM4040C25ILPRCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040C25ILPR
Precision Voltage Reference IC 693-LM4040C25ILPR
LM4040 PRECISION MICROPOWER SHUN Product overview: LM4040C25ILPR from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25ILPR can be used for catalog matching and distributor lookup.

LM4040 PRECISION MICROPOWER SHUN Product overview: LM4040C25ILPR from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25ILPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040C25ILPR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C25ILPR
Voltage References LM4040C25ILPR
Voltage References 2.5-V Precision Micropower Shunt

Voltage References 2.5-V Precision Micropower Shunt

Buy Now Datasheet
PMIC - Voltage Reference - LM4040C25ILPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C25ILPR
PMIC - Voltage Reference LM4040C25ILPR
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C25ILPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C25ILPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C25ILPR
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C25ILPR 779124-LM4040C25ILPR 296-LM4040C25ILPRTR-ND 693-LM4040C25ILPR LM4040C25ILPR LM4040C25ILPR LM4040C25ILPR LM4040C25ILPR
Product Name LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy PMIC - PMIC - Voltage Reference - LM4040C25ILPR Voltage Reference Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; Bulk TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VREF 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BYM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
5 suppliers
LM136-5.0 5.0V Reference Diode - LM236AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
5 suppliers